The TEA1118AM/C1 is a versatile integrated circuit from NXP Semiconductors, designed to facilitate low voltage telephone transmission. This IC is part of NXP's commitment to providing high-quality components for communication applications. The TEA1118AM/C1 is engineered to operate with a supply voltage as low as 1.6V, making it ideal for use in cordless phones and other portable telecommunication devices.
Key Features
- Supply Voltage Range: The device operates efficiently with a supply voltage range of 1.6V to 5V, which is perfect for battery-operated systems.
- Dynamic Range: It boasts an impressive dynamic range, ensuring clear signal transmission and reception even in varying conditions.
- Low Power Consumption: The TEA1118AM/C1 is designed for low power consumption, which helps extend the battery life of the devices it powers.
- Dialler Interface: It includes an integrated dialler interface, streamlining the design process by reducing the need for additional components.
- Regulated Power Supply: With an on-chip regulated power supply, it ensures consistent performance regardless of fluctuations in the input voltage.
- High Impedance: The high impedance mode during a hang-up condition minimizes power usage, further contributing to energy efficiency.
Applications
The TEA1118AM/C1 is primarily used in the design of low-voltage telecommunication equipment. Its features make it particularly suitable for:
- Cordless telephones
- Telephone handsets
- Answering machines
- Other communication devices requiring reliable voice transmission
Quality and Reliability
NXP Semiconductors is known for its dedication to quality and reliability, and the TEA1118AM/C1 is no exception. It is designed to meet the rigorous standards required for telecommunication devices, ensuring long-term reliability and performance. This product is available in the C1 variant, which denotes specific packaging and temperature range options suitable for various applications.
Conclusion
The TEA1118AM/C1 from NXP Semiconductors represents a blend of low-voltage operation, energy efficiency, and integrated features. It is an excellent choice for designers looking to create compact, reliable, and efficient telecommunication devices.