EN
  • EN
  • DE

TDF8599ATH/N2,518

Part No TDF8599ATH/N2,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR D 36HSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo 250W Class-D Automotive 36-Pin HSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 2 Ohm; 135W x 2 @ 4 Ohm
Operating Supply Voltage 8 V ~ 35 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 36-HSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796637-TDF8599ATH/N2,518
Popularity Medium
Supply and Demand Status Balance
Family Name TDF8599A
Introduction Date August 12, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDF8599ATH/N2,518 CAD Model

Description

The TDF8599ATH/N2,518 is a high-performance, low-power, dual channel 135W/4 Ohm, single channel 250W/2 Ohm class-D power amplifier with load diagnostics from NXP Semiconductors. It is ideal for a wide range of audio applications, including consumer electronics, automotive, and professional audio.

The TDF8599ATH/N2,518 features a number of key benefits, including:

  • High efficiency: The TDF8599ATH/N2,518 achieves up to 90% efficiency, which means that it consumes less power and produces less heat than traditional class-AB amplifiers. This makes it ideal for battery-powered devices and other applications where power consumption is a concern.
  • Low distortion: The TDF8599ATH/N2,518 produces very low distortion, even at high output levels. This results in clean, clear sound reproduction.
  • Wide bandwidth: The TDF8599ATH/N2,518 has a wide bandwidth of 20 Hz to 20 kHz, which allows it to reproduce the full audio spectrum.
  • Load diagnostics: The TDF8599ATH/N2,518 includes load diagnostics features that can detect and protect the amplifier from overcurrent, overvoltage, and overheating. This makes it a reliable and robust choice for a wide range of applications.

The TDF8599ATH/N2,518 is available in a 36-pin HSOP package. It is easy to use and includes a number of features that make it ideal for a wide range of audio applications.

Here are some specific examples of how the TDF8599ATH/N2,518 can be used:

  • In consumer electronics, the TDF8599ATH/N2,518 can be used to power the speakers in televisions, home theater systems, and portable audio devices.
  • In automotive applications, the TDF8599ATH/N2,518 can be used to power the speakers in car audio systems.
  • In professional audio applications, the TDF8599ATH/N2,518 can be used to power the speakers in PA systems, amplifiers, and other audio equipment.

Overall, the TDF8599ATH/N2,518 is a high-performance, low-power, versatile class-D power amplifier that is ideal for a wide range of audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.6689 $101.6689
2+ $98.4926 $196.9852
3+ $95.3152 $285.9456
4+ $92.1378 $368.5512
5+ $82.6068 $413.0340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess