EN
  • EN
  • DE

TDA9984BHW/C1

Part No TDA9984BHW/C1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description HDMI TRANSMITTER 1080P 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type HDMI 1.3 Transmitter
Applications HD Displays, DVI/HDMI
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 086431-TDA9984BHW/C1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9984BHW/C1 CAD Model

Description

The NXP TDA9984BHW/C1 is a state-of-the-art HDMI transmitter designed for high-definition multimedia applications. This advanced component is an ideal solution for transmitting uncompressed digital video and audio streams over a single HDMI cable, providing a seamless connection between devices such as DVD players, Blu-ray players, set-top boxes, and digital TVs.

Key Features:

  • High-Definition Support: The TDA9984BHW/C1 supports video resolutions up to 1080p, ensuring compatibility with the latest high-definition content and displays.
  • Audio Versatility: This transmitter can handle a wide range of audio formats, including standard stereo, DTS-HD Master Audio™, and Dolby TrueHD, providing a rich audio experience to accompany the crisp visuals.
  • Deep Color Technology: With deep color support, the device can deliver billions of colors, significantly enhancing the picture quality and providing more realistic and vibrant images.
  • HDCP 1.2 Compliance: The TDA9984BHW/C1 is compliant with HDCP 1.2 (High-bandwidth Digital Content Protection), ensuring secure transmission of protected content.
  • Consumer Electronics Control (CEC): The built-in CEC feature allows users to control multiple HDMI-connected devices with a single remote control for a more integrated entertainment system.

Applications:

The versatility of the NXP TDA9984BHW/C1 HDMI transmitter makes it suitable for a broad range of applications, including:

  • Home theater systems
  • Professional AV equipment
  • Gaming consoles
  • Personal computers
  • Digital signage

Technical Specifications:

The TDA9984BHW/C1 comes in a compact HWQFN64 package and operates over a wide temperature range, making it robust for various environments. Its low power consumption and efficient design ensure that it can be integrated into modern, eco-friendly electronic devices without compromising performance.

Conclusion:

Overall, the NXP TDA9984BHW/C1 HDMI transmitter offers a powerful solution for delivering high-quality digital video and audio content. Its comprehensive feature set and robust performance make it an essential component for manufacturers and designers looking to create top-tier multimedia products.

You May Also Be Interested in

Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8974 $65.3844
13+ $8.9409 $116.2317
21+ $8.6613 $181.8873
28+ $8.3818 $234.6904
36+ $8.1035 $291.7260
48+ $7.2650 $348.7200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess