EN
  • EN
  • DE

TDA9984AHW/15/C130551

Part No TDA9984AHW/15/C130551
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description HDMI TRANSMITTER WITH 1080P UPSC / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 936332-TDA9984AHW/15/C130551
Ultra Librarian 3D Model Ultra Librarian TDA9984AHW/15/C130551 CAD Model

Description

The NXP TDA9984AHW/15/C130551 is a high-definition multimedia interface (HDMI) transmitter designed for a wide range of applications in the consumer electronics market. This advanced semiconductor product from NXP Semiconductors is built to provide a reliable and high-quality interface between audio-visual (AV) sources and display systems.

The TDA9984AHW/15/C130551 is capable of transmitting uncompressed digital video and audio signals, supporting standard, enhanced, or high-definition video, as well as multiple audio formats, from an AV source to a compatible display. It is designed to handle video resolutions up to 1080p and is compatible with HDMI 1.3 specifications, ensuring broad compatibility with the latest multimedia devices and televisions.

Featuring an integrated HDCP (High-bandwidth Digital Content Protection) system, the device provides secure transmission of protected content, making it an ideal choice for applications where content protection is a priority. With its HDCP keys pre-programmed, the TDA9984AHW/15/C130551 ensures that the transfer of audiovisual content is both secure and efficient.

The NXP TDA9984AHW/15/C130551 also includes a range of features designed to enhance performance and ease of use. These include on-chip color space conversion, which allows for flexible adaptation to different display technologies, and an I2C control interface for straightforward communication with the host processor.

Its low power consumption and compact package make it a suitable choice for portable devices, while its robust design ensures reliable operation in environments such as set-top boxes, DVD players, personal video recorders, and other AV equipment. The versatility and high performance of the TDA9984AHW/15/C130551 make it a go-to solution for designers looking to create high-quality, secure, and user-friendly AV experiences.

Overall, the NXP TDA9984AHW/15/C130551 HDMI transmitter represents a blend of performance, security, and compatibility, ensuring that it meets the needs of the latest generation of multimedia applications and devices.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2160 $53.2160
3+ $43.6644 $130.9932
4+ $42.2999 $169.1996
5+ $40.9354 $204.6770
7+ $39.5709 $276.9963
9+ $35.4773 $319.2957
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess