EN
  • EN
  • DE

TDA9881TS/V5

Part No TDA9881TS/V5
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL DEMOD 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Demodulator
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 053107-TDA9881TS/V5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA9881TS/V5 CAD Model

Description

The NXP TDA9881TS/V5 is a high-performance integrated circuit designed for the demodulation of television and VCR RF signals in analog systems. This versatile chip is an essential component for manufacturers looking to build or upgrade their consumer electronics with reliable and efficient signal processing capabilities.

Key Features:

  • Multi-Standard Support: The TDA9881TS/V5 supports various analog broadcast standards, including PAL, SECAM, and NTSC. This makes it a flexible solution for global markets.
  • High-Integration: This IC integrates a number of functions that reduce the need for external components, simplifying design and reducing overall costs.
  • 5-Volt Operation: Designed to operate at a 5V supply voltage, it is compatible with a wide range of consumer electronic products.
  • Automatic Gain Control (AGC): With its built-in AGC, the TDA9881TS/V5 ensures optimal signal levels for consistent performance.
  • Minimal External Components: Its design requires very few external components, making it ideal for compact and cost-effective applications.

Applications:

The TDA9881TS/V5 is widely used in television sets, VCRs, and other analog video equipment. Its robust design and compatibility with multiple video standards make it a go-to choice for manufacturers of consumer video electronics.

Technical Specifications:

At the heart of the TDA9881TS/V5 lies a powerful demodulation system capable of delivering clear and stable video signals. Its technical specifications are designed to meet the rigorous demands of modern analog signal processing.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the TDA9881TS/V5 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the test of time in consumer electronics.

Ordering and Availability:

For pricing, availability, and ordering information, interested parties should contact authorized NXP distributors or visit the NXP website for direct inquiries.

You May Also Be Interested in

Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7986 $58.7706
51+ $2.2961 $117.1011
78+ $2.2245 $173.5110
108+ $2.1529 $232.5132
139+ $2.0813 $289.3007
186+ $1.8653 $346.9458
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess