EN
  • EN
  • DE

TDA8559T/N1,512

Part No TDA8559T/N1,512
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .14W STER AB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 140mW x 1 @ 25 Ohm; 35mW x 2 @ 32 Ohm
Supply Voltage - Operating 1.9 V to 30 V
Features Depop, Differential Inputs, Mute, Short-Circuit Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 104903-TDA8559T/N1,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8559T/N1,512 CAD Model

Description

Overview of TDA8559T/N1,512

The TDA8559T/N1,512 is a high-performance audio amplifier designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This product is part of NXP's extensive range of audio solutions, catering to the need for compact, efficient, and reliable audio amplification in various applications.

Key Features

  • Output Power: The TDA8559T/N1,512 boasts an impressive output power capability, making it suitable for driving speakers in car audio systems, multimedia devices, and other audio applications where high-quality sound is paramount.
  • Low Distortion: It ensures minimal signal distortion, which results in clear and high-fidelity audio reproduction, enhancing the overall listening experience for users.
  • Efficiency: With its advanced design, this amplifier is highly efficient, reducing power loss and heat generation, which is crucial for maintaining performance and longevity in enclosed environments.
  • Flexibility: The device offers flexibility in application, supporting various configurations and allowing designers to integrate it into multiple product designs with different power and performance requirements.

Applications

The versatility of the TDA8559T/N1,512 makes it an ideal choice for a range of audio applications. It is particularly well-suited for automotive audio systems where space constraints and power efficiency are significant considerations. Additionally, it can be used in home audio systems, portable speakers, and other consumer electronics requiring high-quality sound amplification.

Product Specifications

  • Package: The amplifier comes in a compact package, allowing for easy integration into various electronic assemblies without taking up excessive space.
  • Supply Voltage: It operates at a supply voltage that is compatible with standard automotive and consumer electronics systems, ensuring ease of design and implementation.
  • Protection Features: The TDA8559T/N1,512 includes multiple protection features such as short-circuit protection and thermal shutdown, which safeguard the device and the overall system against potential damage.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA8559T/N1,512 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals and end-users alike.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess