EN
  • EN
  • DE

TDA8035HN/C1/S1J

Part No TDA8035HN/C1/S1J
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Interface Analog
Voltage - Supply 2.7V ~ 5.5V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Mounting Type Surface Mount
Base Product Number TDA8035
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362688-TDA8035HN/C1/S1J
Ultra Librarian 3D Model Ultra Librarian TDA8035HN/C1/S1J CAD Model

Description

The NXP TDA8035HN/C1/S1J is a robust, high-performance smart card interface IC designed to facilitate secure communication between smart cards and host devices. This component is an integral part of applications ranging from banking and telecommunications to access control and identity verification.

This interface IC supports a wide variety of smart cards, including all ISO7816, EMV, and GSM11.11 compliant cards. It is engineered to deliver a versatile solution for card reader manufacturers, offering a high level of integration to minimize external component count and reduce overall system costs.

Key Features

  • Card Interface: Direct support for 3V and 5V cards, with automatic detection and switching, provides flexibility for different card types.
  • EMV Compliance: Meets the stringent requirements of the EMV (Europay, MasterCard, and Visa) standard for payment systems, ensuring compatibility and security in financial transactions.
  • Low Power Consumption: Designed for energy efficiency, the TDA8035HN/C1/S1J minimizes power consumption during operation, making it suitable for portable and power-sensitive applications.
  • Integrated Protection: Features include ESD protection, short-circuit protection, and thermal protection, ensuring the longevity and reliability of both the IC and the smart card.
  • Card Detection: Includes an automatic card detection feature, which simplifies the design of the card reader and enhances user experience.
  • Small Footprint: Offered in a compact HVQFN32 package, the TDA8035HN/C1/S1J saves valuable board space while still providing all necessary functionalities.

Applications

The TDA8035HN/C1/S1J is ideal for a wide range of applications where secure data transactions are paramount. These include Point of Sale (POS) terminals, ATM readers, e-Government terminals, healthcare systems, and physical access control systems. Its robust design and comprehensive feature set make it a go-to choice for developers looking to implement a reliable smart card interface in their systems.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess