EN
  • EN
  • DE

TDA8020HL/C1

Part No TDA8020HL/C1
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0241+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 720741-TDA8020HL/C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8020HL/C1 CAD Model

Description

The TDA8020HL/C1 from NXP Semiconductors is a high-performance smart card interface device that is designed to facilitate secure communication between smart cards and electronic systems. This interface IC is an ideal solution for applications such as banking, identification, pay television, mobile communications, and public transportation systems, where secure transactions are paramount.

Key Features

  • Compatibility: The TDA8020HL/C1 is compatible with a wide range of smart cards, including memory and microprocessor cards that comply with ISO 7816, EMV, and GSM 11.11 specifications.
  • Flexibility: It offers a flexible interface with both 3V and 5V cards, ensuring broad application suitability and future-proofing for evolving card technologies.
  • Protection: Advanced protection features are integrated, such as card overcurrent and supply under-voltage detection, to safeguard both the card and the interface during operation.
  • Low Power: The device boasts low power consumption, which is crucial for battery-operated systems, without compromising on performance or security.
  • ESD Protection: Equipped with robust ESD protection, the TDA8020HL/C1 ensures reliability and longevity in harsh environments where electrostatic discharges can occur.

Technical Specifications

  • Supply Voltage: 2.7V to 6V
  • Card Supply Voltage: 3V/5V selectable
  • Data Rate: Up to 1 Mbit/s
  • Interface: Serial Interface for communication with the host controller
  • Package: LQFP32 (Low profile Quad Flat Package)
  • Temperature Range: -25°C to +85°C

The TDA8020HL/C1 is housed in a compact LQFP32 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it the go-to choice for developers looking to integrate a secure and reliable smart card interface into their systems.

Applications

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Identification and access control systems
  • Mobile phone SIM card interfaces
  • Public transportation fare collection systems

With its advanced security features and proven compatibility, the NXP TDA8020HL/C1 provides a trusted platform for smart card applications that demand the highest levels of security and reliability.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess