EN
  • EN
  • DE

TDA8002CT/B

Part No TDA8002CT/B
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description IC card interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266267-TDA8002CT/B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8002CT/B CAD Model

Description

Introducing the TDA8002CT/B Smart Card Interface from NXP

The TDA8002CT/B is a cutting-edge smart card interface IC crafted by NXP Semiconductors, designed to facilitate seamless communication between smart cards and microcontroller-based systems. This high-performance chip is ideally suited for applications in banking, security, and telecommunications, where secure data transactions are paramount.

Key Features

  • ISO 7816 Compliance: The TDA8002CT/B adheres to the ISO 7816 standards, ensuring compatibility with a wide range of smart cards. This compliance includes support for T=0, T=1 protocols, and high-speed transmission modes.
  • Supply Voltage Range: The device operates over a broad supply voltage range, from 4.5V to 5.5V, making it versatile for various system requirements.
  • Multiple Smart Card Support: It can interface with up to three smart cards, providing flexibility for systems that require multi-card support.
  • Protection Mechanisms: With integrated protection features such as short-circuit, thermal, and ESD protection, the TDA8002CT/B ensures reliable operation and longevity of your application.
  • Low Power Consumption: The power-efficient design of this IC minimizes energy usage, which is crucial for portable and battery-powered devices.

Advanced Technical Specifications

The TDA8002CT/B boasts an automatic activation and deactivation sequence for smart cards, a programmable clock frequency generator that can be adjusted according to the card's specifications, and an auxiliary I/O pin for additional control or status signaling. Its synchronous card interface supports memory cards, and it has a dedicated asynchronous/synchronous card detection input.

Applications

With its robust design and comprehensive feature set, the TDA8002CT/B from NXP is an ideal choice for a variety of applications, including point-of-sale terminals, security access systems, identification and authentication platforms, and any other system requiring secure data exchange with smart cards.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA8002CT/B is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications.

Whether you're developing a new smart card reader or upgrading an existing system, the TDA8002CT/B provides the security, flexibility, and performance you need to create a reliable and user-friendly interface.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess