EN
  • EN
  • DE

TDA5140AT/C1,112

Part No TDA5140AT/C1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 1A
Supply Voltage - Operating 4 V to 18 V
Voltage - Load 1.7 V to 16 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 123268-TDA5140AT/C1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA5140AT/C1,112 CAD Model

Description

The TDA5140AT/C1,112 is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial electronics sectors. This high-performance component is tailored for advanced applications in the realm of brushless DC motor control, offering a seamless solution for manufacturers seeking reliability and efficiency.

Key Features

  • Integrated Power Stages: The TDA5140AT/C1,112 comes with built-in power stages that are capable of handling continuous currents, making it an ideal choice for driving motors directly without the need for additional external power transistors.
  • Flexible Control Options: It supports various control methods, including PWM (Pulse Width Modulation) and analog control signals, providing the flexibility needed to match specific application requirements.
  • Comprehensive Protection: The device features a range of protective functions, including thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring safe operation under diverse conditions.
  • High Voltage Operation: Designed to withstand high voltage operations, the TDA5140AT/C1,112 is suitable for automotive and industrial environments where robust performance is critical.

Applications

The versatility of the TDA5140AT/C1,112 makes it an excellent choice for a variety of applications, such as:

  • Automotive systems (e.g., fuel pumps, HVAC blowers)
  • Industrial automation (e.g., conveyor belts, robotic arms)
  • Consumer electronics (e.g., drones, electric fans)

Technical Specifications

Parameter Value
Package SO20
Mounting Type Surface Mount
Operating Temperature -40°C to +150°C
Supply Voltage 4.5V to 18V

With its robust design and comprehensive feature set, the TDA5140AT/C1,112 from NXP is a superior choice for designers and engineers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess