Product Overview: TDA3652AQ from NXP
The TDA3652AQ is a high-performance integrated circuit manufactured by NXP Semiconductors, designed to meet the demanding requirements of modern television and monitor displays. This versatile IC is part of NXP's extensive line of products aimed at enhancing the visual experience for users by delivering superior image quality and reliable performance.
Key Features
- Integrated Deflection Processor: The TDA3652AQ includes an integrated deflection processor that simplifies the circuitry required for CRT-based television sets and monitors. It provides accurate control of the vertical and horizontal deflection, ensuring sharp and stable images.
- East-West Correction: The IC features an East-West correction capability that compensates for the pincushion distortion commonly found in CRT displays, resulting in a perfectly proportioned on-screen image.
- Guard Circuit: A built-in guard circuit helps protect the IC against overvoltage conditions, improving the overall reliability and longevity of the product.
- Flexible Power Supply: The TDA3652AQ operates over a wide range of power supply voltages, making it suitable for various applications and simplifying power management within the device.
Applications
The TDA3652AQ is primarily used in color television sets and computer monitors that employ cathode-ray tube (CRT) technology. Its robust feature set makes it an ideal choice for manufacturers looking to produce high-quality, reliable displays with excellent image characteristics.
Technical Specifications
At the core of the TDA3652AQ lies a set of specifications that ensure its performance is unmatched:
- Operating Voltage Range: 8 V to 35 V
- Vertical Deflection Booster with Flyback Generator
- Integrated Guard Circuit for Overvoltage Protection
- East-West Parabola and Trapezium Correction
For detailed technical documentation, application notes, and support, manufacturers and developers can access a wealth of resources directly from the NXP Semiconductors website.