EN
  • EN
  • DE

TDA18212HN/M/C1,51

Part No TDA18212HN/M/C1,51
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 40HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number TDA182
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361786-TDA18212HN/M/C1,51
Ultra Librarian 3D Model Ultra Librarian TDA18212HN/M/C1,51 CAD Model

Description

Introducing the TDA18212HN/M/C1,51 Silicon Tuner from NXP

The TDA18212HN/M/C1,51 is a cutting-edge silicon tuner IC designed by NXP Semiconductors, a leader in the industry known for innovative and reliable products. This high-performance integrated circuit is specifically engineered to meet the rigorous demands of modern digital TV and set-top box applications. With its compact design and advanced features, the TDA18212HN/M/C1,51 offers manufacturers a versatile and efficient solution for delivering high-quality TV experiences to consumers.

Key Features and Benefits

  • Multistandard Support: The TDA18212HN/M/C1,51 is capable of receiving a wide range of digital broadcasting standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, and ISDB-T. This flexibility ensures compatibility with various regional broadcasting formats and future-proofs devices against evolving standards.
  • High Integration: As an all-in-one silicon tuner, it integrates RF tracking filters, RF amplifiers, and IF processing, simplifying the overall design and reducing the bill of materials for manufacturers.
  • Low Power Consumption: Designed with power efficiency in mind, this tuner IC minimizes energy usage, which is crucial for portable devices and contributes to the overall energy-saving features of consumer electronics.
  • Excellent Reception Quality: The TDA18212HN/M/C1,51 boasts superior sensitivity and selectivity, ensuring clear signal reception even in areas with weak signal conditions or in the presence of interference.
  • Compact Footprint: Its small form factor allows for integration into space-constrained applications, making it ideal for slim TVs and compact set-top boxes.

Applications

The versatility of the TDA18212HN/M/C1,51 makes it suitable for a broad range of applications, including:

  • Integrated Digital TVs (iDTVs)
  • Digital Set-Top Boxes
  • PC TV Receivers
  • Personal Video Recorders (PVRs)

With its robust feature set, the TDA18212HN/M/C1,51 from NXP is a top choice for manufacturers seeking to deliver a seamless and energy-efficient TV viewing experience. Its ability to adapt to different global standards and its high level of integration make it an exceptional component for any digital TV-related application.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.5997 $119.9775
115+ $1.5500 $178.2500
155+ $1.4992 $232.3760
200+ $1.4495 $289.9000
270+ $1.2994 $350.8380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess