EN
  • EN
  • DE

TDA18211HD/C2,557

Part No TDA18211HD/C2,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 64HLFQFN / Video Tuner IC I2C DVB-T 64-HLQFN (9x9) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Standards DVB-T
Control Interface I²C
Voltage - Supply 3.13V ~ 3.47V
Mounting Type Surface Mount
Package / Case 64-PowerLFQFN
Supplier Device Package 64-HLQFN (9x9)
Base Product Number TDA182
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361784-TDA18211HD/C2,557
Ultra Librarian 3D Model Ultra Librarian TDA18211HD/C2,557 CAD Model

Description

Product Overview: TDA18211HD/C2,557

The TDA18211HD/C2,557 is a cutting-edge silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the industry. This high-performance integrated circuit is specifically engineered for terrestrial and cable digital TV reception, making it an ideal component for a wide range of applications, including set-top boxes, televisions, and PC TV accessories.

Key Features

  • High Integration: The TDA18211HD/C2,557 incorporates a complete RF-to-baseband signal processing chain in a single chip, reducing the need for external components and simplifying design efforts.
  • Wide Frequency Range: This tuner IC supports a broad frequency range, ensuring compatibility with various broadcasting standards worldwide.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18211HD/C2,557 helps to minimize power usage in consumer electronics, contributing to longer device operation and reduced energy costs.
  • Advanced Noise Reduction: It features sophisticated noise reduction technology that enhances signal quality and provides a superior viewing experience.
  • Multiple Broadcast Standards: The IC is compatible with a range of digital TV standards, including DVB-T, DVB-T2, DVB-C, and ISDB-T, making it a versatile solution for global markets.

Applications

The TDA18211HD/C2,557 is suited for a variety of applications that require reliable and high-quality TV signal reception. Its versatile nature makes it perfect for:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Personal computer TV tuners
  • Portable TV devices

Technical Specifications

The TDA18211HD/C2,557 offers a complete feature set that ensures seamless integration into TV reception systems:

  • Supply Voltage: 5V
  • Package: SMD (Surface Mounted Device)
  • Size: Compact form factor for easy integration

With its robust design, the TDA18211HD/C2,557 from NXP stands out as a top choice for manufacturers looking to enhance their digital TV reception capabilities with minimal design complexity and maximum performance.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5910 $51.8200
48+ $2.1259 $102.0432
73+ $2.0595 $150.3435
101+ $1.9930 $201.2930
130+ $1.9266 $250.4580
174+ $1.7273 $300.5502
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess