EN
  • EN
  • DE

TDA1519/N2,112

Part No TDA1519/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS B STEREO 6W 9SIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class B 9-SIL MPF
Manufacturer NXP
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 9-SIP Exposed Tab
Case / Package 9-SIL MPF
Family Name TDA151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-3505-5, 935001190112, TDA1519U
Quantity per package 22
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936291-TDA1519/N2,112
Ultra Librarian 3D Model Ultra Librarian TDA1519/N2,112 CAD Model

Description

The TDA1519/N2,112 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its commitment to innovation and quality in the field of audio amplification technology. This particular IC is a part of NXP's acclaimed audio power amplifier product line, designed to deliver exceptional sound quality and reliability for a range of audio applications.

Key Features

  • Amplifier Type: The TDA1519/N2,112 is classified as a Class B audio amplifier, ensuring efficient operation with moderate power consumption and reduced heat generation.
  • Output Power: It is capable of delivering up to 22 W of output power, providing robust audio performance suitable for car radios, stereo component systems, and other medium-power sound applications.
  • Operating Voltage: The device operates within a voltage range of 6 V to 18 V, accommodating a wide spectrum of power supply requirements and enhancing its versatility in various electronic devices.
  • Channels: This integrated circuit features a dual-channel configuration, allowing for stereo audio output that enhances the listening experience with rich and dynamic sound quality.
  • Protection Features: The TDA1519/N2,112 comes equipped with multiple protection mechanisms, including short-circuit protection, thermal overload protection, and a safe operating area for the output transistors, ensuring long-term reliability and safety during operation.

Applications

The versatility and high performance of the TDA1519/N2,112 make it an ideal choice for a variety of audio amplification applications. It is commonly used in:

  • Automotive audio systems
  • Home stereo systems
  • Portable speakers
  • Public address systems

Quality and Reliability

NXP Semiconductors ensures that the TDA1519/N2,112 meets the highest standards of quality and reliability. Each IC undergoes rigorous testing and quality control measures to guarantee optimal performance and durability for end-users. With NXP's reputation in the semiconductor industry, customers can trust the TDA1519/N2,112 to deliver consistent and superior audio amplification in their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,566 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess