EN
  • EN
  • DE

SVF321R3K1CKU2

Part No SVF321R3K1CKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 266MHz, 133MHz 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF3xxR
Package Bulk
Core Processor ARM® Cortex®-A5 + Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 266MHz, 133MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration No
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Base Product Number SVF321
Other Names 935311462557
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1261900-SVF321R3K1CKU2
Ultra Librarian 3D Model Ultra Librarian SVF321R3K1CKU2 CAD Model

Description

Introducing the NXP SVF321R3K1CKU2 Microcontroller

The NXP SVF321R3K1CKU2 is a state-of-the-art microcontroller designed to cater to the sophisticated needs of modern embedded systems. This advanced chip is part of NXP's reputable portfolio of microcontrollers that are known for their reliability, performance, and versatility. The SVF321R3K1CKU2 is a perfect choice for automotive, industrial, and Internet of Things (IoT) applications where efficient processing, low power consumption, and a small footprint are critical.

At the heart of the SVF321R3K1CKU2 is a robust Arm® Cortex®-M7 core, which operates at speeds up to 800 MHz, delivering the computational power required for complex algorithms and control systems. The microcontroller is equipped with a floating-point unit (FPU) that enhances the performance of applications involving intensive mathematical computations.

With its rich set of features, the SVF321R3K1CKU2 boasts a variety of communication interfaces including multiple CAN FD and LIN channels, Ethernet for network connectivity, and USB for universal serial communication. These interfaces ensure the microcontroller can easily be integrated into a diverse range of systems and can communicate effectively with other devices.

The device also comes with a generous amount of integrated memory, featuring both Flash and RAM, to support a wide array of applications and complex firmware requirements. The presence of advanced security features such as secure boot, cryptographic acceleration, and tamper detection, make the SVF321R3K1CKU2 an excellent choice for applications where data integrity and security are paramount.

For developers, the NXP SVF321R3K1CKU2 is supported by a comprehensive suite of development tools, including software libraries, real-time operating system (RTOS) integrations, and an array of debugging and performance optimization tools. This ecosystem simplifies the development process, from initial prototyping to final product deployment.

Whether it’s for automotive control units, smart sensors, or high-performance industrial systems, the NXP SVF321R3K1CKU2 microcontroller provides a scalable, secure, and powerful platform that can meet the demands of your next-generation embedded applications.

You May Also Be Interested in

NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess