EN
  • EN
  • DE

SSTV16859DGG,112

Part No SSTV16859DGG,112
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 26BIT 64TSSOP / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 64-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Series 74SSTV
Package Tube
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 13, 26
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number SSTV16859
Other Names 935268831112,SSTV16859DGG,SSTV16859DGG
Standard Package 28
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256316-SSTV16859DGG,112
Ultra Librarian 3D Model Ultra Librarian SSTV16859DGG,112 CAD Model

Description

The SSTV16859DGG,112 is a high-quality, high-performance integrated circuit from NXP Semiconductors, a leading provider of smart connected solutions. This particular product is designed to meet the rigorous demands of modern electronic devices, providing reliable and efficient operation.

Key Features

  • Logic Type: 18-Bit Universal Bus Driver
  • Voltage - Supply: 2.3V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width)
  • Bus Hold: Yes
  • Output Type: 3-State
  • Logic Level - Low: 0.8V
  • Logic Level - High: 2V

Applications

The SSTV16859DGG,112 is ideally suited for a range of applications, including:

  • Memory buffering and driving
  • Bus interface or signal buffering for ASICs, FPGAs, and SOCs
  • Communication infrastructure
  • Server and enterprise solutions
  • Data processing systems

Quality and Reliability

NXP is committed to delivering products that adhere to the highest standards of quality and reliability. The SSTV16859DGG,112 is no exception, and it has undergone rigorous testing to ensure its performance under various conditions. It is designed to be robust and durable, making it a reliable choice for critical applications where failure is not an option.

Environmental Compliance

Environmental sustainability is a key consideration in the design and production of NXP products. The SSTV16859DGG,112 complies with various international standards, including RoHS and Green Product requirements, ensuring that it is free from harmful substances and is environmentally friendly.

Ordering and Packaging

The product is available in a 48-TSSOP package, which offers a compact footprint while allowing for efficient heat dissipation and easy integration into various circuit designs. When ordering, the part number SSTV16859DGG,112 should be used to specify this particular configuration of the NXP universal bus driver.

You May Also Be Interested in

Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess