The NXP SSTU32865ET,557 is a high-performance, low-voltage 24-bit universal bus driver designed with a robust feature set to cater to the demanding requirements of high-speed data transmission systems. This integrated circuit is part of NXP's leading-edge portfolio of interface solutions that offer a blend of speed, power efficiency, and reliability.
Key Features
- High-Speed Operation: The SSTU32865ET,557 is capable of operating at high speeds, making it suitable for interfacing with high-frequency signal lines and ensuring fast data transfer rates.
- Low-Voltage Operation: Designed to function at low voltages, the device supports a range of 1.4V to 3.6V, which helps in reducing overall power consumption.
- 24-Bit Bus Interface: With a 24-bit wide bus interface, this product can handle large data widths, which is essential for data-intensive applications.
- Bus-Hold Function: The bus-hold feature prevents floating inputs, which enhances signal integrity and reduces the risk of data errors.
- Power-Off Protection: Incorporated with power-off protection, the SSTU32865ET,557 ensures that the device is safeguarded against damage when power is disconnected.
- Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, providing robustness against latch-up phenomena.
Applications
The SSTU32865ET,557 is a versatile component that can be deployed across various applications. It is particularly well-suited for:
- Memory interface boards
- Server and workstation infrastructure
- Communication systems
- Enterprise networking
- Data processing units
Technical Specifications
Before integrating the SSTU32865ET,557 into a system, engineers should be aware of its technical specifications:
- Package: The device comes in a TSSOP48 package, which is conducive for surface-mounted technology.
- Temperature Range: It operates within a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
- Compliance: The product meets the requirements of the RoHS directive, making it compliant with environmental regulations.
In conclusion, the NXP SSTU32865ET,557 is a sophisticated universal bus driver that provides a reliable solution for high-speed data transfer applications. With its advanced features and compliance with industry standards, it is an ideal choice for designers looking to enhance their system's performance and efficiency.