EN
  • EN
  • DE

SSL21101T/1,518

Part No SSL21101T/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SWITCHER 14SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel (TR)
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 13V
Voltage - Supply (Max) 25.5V
Frequency 51.2kHz ~ 122.9kHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SSL21
Other Names 935294902518
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253419-SSL21101T/1,518
Ultra Librarian 3D Model Ultra Librarian SSL21101T/1,518 CAD Model

Description

The SSL21101T/1,518 is an advanced and highly efficient LED driver integrated circuit (IC) from NXP's renowned GreenChip™ series. Designed to power LEDs with precision and reliability, this product is a perfect solution for a wide range of lighting applications, including general illumination, architectural lighting, and backlighting systems.

Key Features

  • High Efficiency: With its GreenChip™ technology, the SSL21101T/1,518 ensures energy savings by providing a high level of efficiency in LED driving, making it ideal for eco-friendly lighting solutions.
  • Wide Supply Voltage Range: This LED driver operates over a broad input voltage range, accommodating various power supply conditions and making it versatile for different lighting scenarios.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective lighting solution.
  • Dimming Capability: It supports both analog and PWM dimming, offering flexibility in controlling the brightness levels of the LED lighting system.
  • Protection Features: The SSL21101T/1,518 comes with built-in protections such as Over-Temperature Protection (OTP), Under-Voltage Lockout (UVLO), and LED open/short circuit protection, ensuring the longevity and safety of the lighting application.

Applications

The SSL21101T/1,518 is suitable for a variety of lighting applications, thanks to its adaptability and feature set. It can be used in retrofit LED lamps, LED-based decorative and architectural lighting, and professional indoor lighting systems. Its dimming feature also makes it an excellent choice for applications requiring ambiance control, such as in restaurants, hotels, or residential settings.

Technical Specifications

  • Product Category: LED Lighting Drivers
  • Manufacturer: NXP Semiconductors
  • RoHS: Yes
  • Mounting Style: SMD/SMT
  • Package / Case: SO-8
  • Output Current: Adjustable
  • Input Voltage: 9.5 V to 40 V
  • Topology: Buck
  • Operating Temperature Range: -40°C to +125°C
  • Series: SSL21101

The SSL21101T/1,518 from NXP is a testament to the company's commitment to providing innovative, high-quality components for the ever-evolving LED lighting industry. With its energy efficiency, ease of use, and robust protection features, this LED driver IC stands out as a top choice for designers and manufacturers aiming to create superior lighting products.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess