EN
  • EN
  • DE

SPC5674KFF0MMS2R

Part No SPC5674KFF0MMS2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Base Product Number SPC567
Standard Package 750
MSL Level 3 (168 Hours)
ECCN 3A991A2
Win Source Part Number 1263969-SPC5674KFF0MMS2R
Ultra Librarian 3D Model Ultra Librarian SPC5674KFF0MMS2R CAD Model

Description

The SPC5674KFF0MMS2R is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding needs of automotive and industrial applications. This high-performance product is part of the MPC567xK family, which is renowned for its exceptional processing capabilities, robustness, and versatility.

Key Features:

  • Advanced Core: The MCU is equipped with a 32-bit Power Architecture® core that operates at a maximum frequency of 180 MHz, offering the computing power necessary for complex algorithms and control processes.
  • Memory Configuration: With an integrated memory system that includes 4 MB of flash memory and 256 KB of RAM, the SPC5674KFF0MMS2R ensures ample space for application code and data storage.
  • Enhanced Safety: Designed with functional safety in mind, it includes features that enable it to reach compliance with the ISO 26262 standard, making it suitable for safety-critical automotive applications such as advanced driver-assistance systems (ADAS) and powertrain control.
  • Connectivity Options: A rich set of communication interfaces including CAN, LIN, and FlexRay, as well as multiple SPI and I2C channels, provide extensive connectivity options for interfacing with other components in complex systems.
  • Analog-to-Digital Converters: Multiple high-resolution ADCs allow for precise measurement of analog signals, which is crucial for sensor data acquisition and real-time control tasks.

Applications:

The SPC5674KFF0MMS2R is ideally suited for a variety of applications, particularly in the automotive sector where it can be used for:

  • Engine Management Systems
  • Transmission Control Units
  • Electric Power Steering
  • Brake Control Systems
  • Battery Management Systems in Electric Vehicles

In addition to automotive uses, its robust design and feature set make it an excellent choice for industrial control systems, requiring high reliability and long service life.

Quality and Reliability:

NXP is committed to the highest standards of quality and reliability, and the SPC5674KFF0MMS2R is no exception. It is manufactured using the latest techniques to ensure performance and longevity, even under the harshest conditions. With its advanced features and proven design, the SPC5674KFF0MMS2R is the ideal choice for developers looking for a reliable and powerful MCU for their next-generation systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess