EN
  • EN
  • DE

SPC5602DF1VLH4R

Part No SPC5602DF1VLH4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15016-2, 568-15016-6, 935310816528, SPC5602DF1VLH4R-ND, 568-15016-1
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896999-SPC5602DF1VLH4R
Ultra Librarian 3D Model Ultra Librarian SPC5602DF1VLH4R CAD Model

Description

Product Overview: SPC5602DF1VLH4R by NXP Semiconductors

The SPC5602DF1VLH4R is a cutting-edge microcontroller unit (MCU) from the reputable NXP Semiconductors, designed for automotive and industrial applications that demand high levels of reliability and performance. This powerful MCU is part of the SPC56 32-bit Power Architecture family, which is well-known for its exceptional processing capabilities and robust feature set tailored to meet the stringent requirements of the automotive industry.

Key Features

  • Core: The heart of the SPC5602DF1VLH4R is a 32-bit Power Architecture e200z0h CPU core, which operates at speeds up to 64 MHz, delivering the computational horsepower needed for complex tasks and real-time processing.
  • Memory: This MCU comes with 512 KB of flash memory and 36 KB of RAM, providing ample storage for applications and efficient data handling.
  • Advanced Timer: It includes a Modular Timer System (MTS) that offers flexibility for motor control, input capture, and output compare functions.
  • Communication Interfaces: The device features multiple communication interfaces such as CAN, LIN, and SPI, enabling seamless integration with other components and systems within a vehicle or industrial setup.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for accurate measurement of analog signals, which is crucial for sensor data acquisition and processing.
  • Package: The SPC5602DF1VLH4R is available in a LQFP64 package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs.

Applications

The versatility of the SPC5602DF1VLH4R MCU makes it an ideal choice for a wide range of applications, particularly in the automotive sector, including body control modules, gateway modules, and various sensor-based systems. Its robust design also makes it suitable for industrial automation, where reliability and precision are paramount.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the SPC5602DF1VLH4R is no exception. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, ensuring long-term reliability and performance under harsh conditions.

With its powerful core, comprehensive feature set, and robust design, the SPC5602DF1VLH4R by NXP is a premier choice for developers and engineers looking to push the boundaries of automotive and industrial technology.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess