EN
  • EN
  • DE

SGM3157

Part No SGM3157
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDT-NO/NCX1 7OHM SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP
Package Tape & Reel
Product Status Active
Switch Circuit SPDT - NO/NC
Number of Circuits 1
On-State Resistance (Max) 7Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150mOhm (Typ)
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 5.2ns, 3.5ns
-3db Bandwidth 350MHz
Charge Injection 7pC
Channel Capacitance (CS(off), CD(off)) 2.3pF
Current - Leakage (IS(off)) (Max) 100nA (Max)
Crosstalk -54dB @ 10MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC70-6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665859-SGM3157
Ultra Librarian 3D Model Ultra Librarian SGM3157 CAD Model

Description

The SGM3157 from NXP Semiconductors is a cutting-edge solution designed for a range of applications that require high-performance signal switching. This device is part of NXP's extensive portfolio of semiconductor products that are known for their reliability, durability, and innovative features.

Key Features

  • High Switching Speed: The SGM3157 offers rapid switching capabilities, making it suitable for high-frequency applications.
  • Low Power Consumption: With energy efficiency in mind, this device is engineered to operate with minimal power, reducing the overall energy footprint of the systems it is integrated into.
  • Durable Design: Built to withstand harsh conditions, the SGM3157 maintains its performance over a wide range of temperatures and operating environments.
  • Versatile Use: Its design caters to a variety of applications, including but not limited to signal routing, data acquisition systems, and communication devices.

Application Areas

The versatility of the SGM3157 makes it an ideal choice for numerous sectors. It is particularly well-suited for:

  • Telecommunications
  • Industrial Controls
  • Medical Equipment
  • Consumer Electronics
  • Automotive Systems

Technical Specifications

With its robust set of technical specifications, the SGM3157 stands out as a highly capable component in its class:

  • Supply Voltage Range: The device operates within a specific voltage range, accommodating various power supply requirements.
  • On-Resistance: It features a low on-resistance, ensuring signal integrity and minimizing losses during switching.
  • Channel Configuration: Multiple channel configurations are available, providing flexibility in design and application.
  • Package Options: The SGM3157 is available in different package options to fit the space and layout constraints of diverse hardware designs.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The SGM3157 is backed by NXP's comprehensive technical support and documentation, ensuring that designers and engineers can fully leverage the capabilities of this exceptional device.

You May Also Be Interested in

SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0647 $57.9065
2,175+ $0.0531 $115.4925
3,335+ $0.0520 $173.4200
4,655+ $0.0497 $231.3535
5,955+ $0.0485 $288.8175
7,895+ $0.0439 $346.5905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess