EN
  • EN
  • DE

SCZ900568CEWR2

Part No SCZ900568CEWR2
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description SCZ900568CEWR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number SCZ9005
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 316991-SCZ900568CEWR2
Ultra Librarian 3D Model Ultra Librarian SCZ900568CEWR2 CAD Model

Description

The SCZ900568CEWR2 is a state-of-the-art semiconductor product from NXP, a leading technology company renowned for its innovative and reliable solutions in the electronics industry. This product is designed to cater to the demanding needs of modern electronic applications, offering a blend of performance, efficiency, and security.

Key Features

  • Advanced Security: The SCZ900568CEWR2 incorporates cutting-edge security features to protect against various threats, ensuring safe and secure operations in applications where data integrity and confidentiality are paramount.
  • High Performance: Engineered for high-speed operation, this product delivers exceptional performance levels that can meet the requirements of intensive processing tasks.
  • Energy Efficiency: Despite its powerful capabilities, the SCZ900568CEWR2 is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Robust Design: The product is built to withstand harsh conditions and provide reliable performance over a wide range of temperatures and operating environments.

Applications

The versatility of the SCZ900568CEWR2 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Secure payment systems
  • Automotive electronics
  • Industrial control systems
  • Healthcare and medical equipment

Technical Specifications

The SCZ900568CEWR2 boasts an impressive array of technical specifications that underscore its capabilities:

  • Package: Delivered in a robust package that ensures durability and ease of integration into various circuit designs.
  • Temperature Range: Operates effectively across a wide temperature range, suitable for various environmental conditions.
  • Compliance: Meets industry standards and regulatory compliances, guaranteeing compatibility with global market requirements.

With the SCZ900568CEWR2, NXP continues to push the boundaries of semiconductor technology, providing solutions that drive innovation and enable the development of the next generation of electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess