EN
  • EN
  • DE

SCN2651CC1N28

Part No SCN2651CC1N28
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Programmable communications interface PCI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316817-SCN2651CC1N28
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCN2651CC1N28 CAD Model

Description

NXP SCN2651CC1N28 - Interface - UARTs (Universal Asynchronous Receiver Transmitter)

The NXP SCN2651CC1N28 is a versatile integrated circuit designed to facilitate serial communication in embedded systems. As part of the UART (Universal Asynchronous Receiver Transmitter) family, this chip provides a reliable interface for serial data exchange between a microcontroller and various peripherals or other microcontrollers. It is well-suited for applications in industrial control, automotive systems, and communication equipment where efficient data transmission is critical.

Key Features

  • Integrated Dual Channel: The SCN2651CC1N28 incorporates two independent full-duplex channels, allowing simultaneous transmission and reception of serial data on each channel.
  • Programmable Baud Rate: This device supports a wide range of baud rates, which can be programmed to match the specific requirements of the communication system, ensuring compatibility with various communication standards.
  • Flexible Data Format: It can be configured for 5, 6, 7, or 8 data bits per character, providing flexibility in data framing to accommodate different protocols or data formats.
  • Error Detection Capabilities: The chip includes built-in mechanisms for parity error, framing error, and overrun error detection, enhancing data integrity during transmission.
  • Modem Control Interface: With its integrated modem control interface, the SCN2651CC1N28 can directly interface with modems, streamlining the development of communication systems that require remote connectivity.

Applications

The NXP SCN2651CC1N28 is ideal for a variety of applications that require robust serial communication capabilities. It is commonly used in:

  • Industrial automation systems
  • Automotive diagnostics and infotainment systems
  • Networking equipment such as routers and switches
  • Point of sale (POS) terminals
  • Telecommunication infrastructure

Package and Quality

This UART is available in a 28-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards. The package is designed for easy integration into a wide range of electronic systems. NXP's commitment to quality ensures that the SCN2651CC1N28 meets stringent industry standards for performance and reliability.

Overall, the NXP SCN2651CC1N28 is a powerful and reliable solution for designers looking to implement serial communication in their projects, with its dual-channel operation, programmable features, and error detection capabilities enhancing system performance and reliability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess