EN
  • EN
  • DE

SCC2681AE1A44,512

Part No SCC2681AE1A44,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 44PLCC / UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SCC26
Other Names 935274518512,SCC2681AE1A44,SCC2681AE1A44
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260643-SCC2681AE1A44,512
Ultra Librarian 3D Model Ultra Librarian SCC2681AE1A44,512 CAD Model

Description

Product Overview: SCC2681AE1A44,512 from NXP

The SCC2681AE1A44,512 is a versatile dual asynchronous receiver/transmitter (DUART) integrated circuit produced by NXP Semiconductors. This high-performance component is designed to facilitate serial communication in a wide array of applications, ranging from industrial automation systems to complex computing environments.

Key Features

  • Integrated DUART: The SCC2681AE1A44,512 combines two independent full-duplex UARTs in a single package, enabling simultaneous bi-directional communication.
  • Programmable Baud Rates: It supports a broad range of baud rates, which can be programmed to meet the requirements of various communication protocols and speeds.
  • Flexible Character Lengths: The device allows for variable character lengths, from 5 to 8 bits, making it adaptable to different data formats and ensuring compatibility with a multitude of systems.
  • Multiple Channel Modes: Each UART channel can operate in normal, automatic echo, local loopback, or remote loopback modes, providing extensive testing and diagnostic capabilities.
  • Interrupt Capability: The SCC2681AE1A44,512 features a sophisticated interrupt system that can be tailored to signal a variety of conditions, including received data, transmitter readiness, and errors.
  • Versatile Interface: With a wide operating voltage range and TTL/CMOS compatible inputs and outputs, this DUART can easily interface with other components in a system.

Applications

The SCC2681AE1A44,512 is ideal for applications that require reliable and efficient serial communication. It is commonly used in:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Telecommunications infrastructure
  • Computer peripheral interfacing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SCC2681AE1A44,512 is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance in demanding environments.

With its robust feature set and NXP's reputation for excellence, the SCC2681AE1A44,512 DUART is an excellent choice for designers and engineers looking to implement efficient serial communication in their projects.

You May Also Be Interested in

Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess