EN
  • EN
  • DE

SC16IS750IPW,112

Part No SC16IS750IPW,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description UART Interface IC I2C/SPI-UARTBRIDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Channels 1 Channel
Data Rate 5 Mb/s
Memory Size 64 B
Supply Voltage - Max 3.6 V
Supply Voltage - Min 2.3 V
Operating Supply Current 6 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case TSSOP-24
Packaging Tube
Height 0.95 mm
Length 7.9 mm
Type IrDA/RS-232/RS-485
Width 4.5 mm
Brand NXP Semiconductors
Operating Supply Voltage 2.5 V, 3.3 V
Product Type UART Interface IC
Standard Pack Qty 63
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian SC16IS750IPW,112 CAD Model

Description

Product Overview: SC16IS750IPW,112

The SC16IS750IPW,112 is a single UART (Universal Asynchronous Receiver/Transmitter) IC with I2C-bus/SPI interface, FIFOs, IrDA SIR built-in support, and a host of other features that make it a versatile chip for serial communication. Manufactured by NXP Semiconductors, this device is designed to bridge the main processor to serial ports, providing high-speed data transfer rates and efficient operation in a variety of applications.

Key Features

  • Interface Options: The device comes with an I2C-bus interface up to 400 kbit/s or a SPI interface that can run up to 4 Mbit/s, offering flexibility for different communication protocols.
  • FIFO: It has a 64-byte FIFO (transmit and receive) to reduce the overhead of CPU operations, particularly beneficial for systems with slower processors or heavy data traffic.
  • Programmable Baud Rate Generator: The baud rate generator can be programmed to generate any rate between 50 bps to 5 Mbps, allowing for precise control over data transmission speeds.
  • Modem Interface: The SC16IS750IPW,112 supports modem interface signals that are fully compatible with the V.24/V.28 and EIA/TIA-232-E standards, making it suitable for modem communication.
  • Infrared Data Association (IrDA) Support: It includes built-in support for IrDA SIR endec, with serial infrared data communication capabilities.
  • Additional Features: The chip also offers automatic hardware (RTS/CTS) or software (XON/XOFF) flow control, and a slew rate limited for lower EMI and reduced cross-talk.

Applications

The SC16IS750IPW,112 is ideal for applications that require serial port expansion or need to offload the main processor from handling serial communications. These applications include:

  • Industrial control systems
  • Point of Sale (POS) systems
  • Automotive diagnostics
  • Networking equipment
  • Remote data acquisition

With its robust feature set and flexibility, the SC16IS750IPW,112 from NXP is a powerful component for any system that requires reliable and efficient serial communication.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess