EN
  • EN
  • DE

SC16C850IBS/Q900

Part No SC16C850IBS/Q900
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0109+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 756451-SC16C850IBS/Q900
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C850IBS/Q900 CAD Model

Description

Introducing the SC16C850IBS/Q900 UART Interface from NXP

The SC16C850IBS/Q900 is a cutting-edge Universal Asynchronous Receiver/Transmitter (UART) interface IC designed by NXP Semiconductors. This versatile component is engineered to facilitate reliable serial communication for a wide array of embedded systems. With its advanced features and high level of integration, the SC16C850IBS/Q900 is an ideal choice for applications requiring efficient data exchange through serial ports.

Key Features

  • Enhanced Data Rates: The device supports baud rates up to 5 Mbps, providing rapid data transmission for high-speed applications.
  • Deep FIFOs: Equipped with 128-byte FIFOs for both transmit and receive operations, it ensures smooth data flow and reduces the overhead on the host processor.
  • Programmable Character Length: Users can configure the character length from 5 to 8 bits, allowing for flexibility in data formats and compatibility with various protocols.
  • Auto Flow Control: The SC16C850IBS/Q900 supports automatic hardware and software flow control, which prevents data overrun and ensures integrity in data transfer.
  • Flexible Clocking Options: The device can be clocked from an external source or through an on-chip crystal oscillator, accommodating diverse system requirements.
  • Low Voltage Operation: Designed to operate at 1.8V, 2.5V, or 3.3V, it is suitable for low-power applications and portable devices.

Applications

The SC16C850IBS/Q900 is optimized for use in a wide range of applications where reliable serial communication is critical. These include:

  • Industrial control systems
  • Point-of-sale terminals
  • Network routers and switches
  • Automotive diagnostics and infotainment systems
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the SC16C850IBS/Q900 meets the highest standards of reliability and performance. The device is fabricated using a robust CMOS technology, providing excellent immunity to electromagnetic interference and low power consumption. This UART interface is an ideal solution for designers looking to enhance serial communication capabilities in their next-generation products.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess