EN
  • EN
  • DE

SC16C2552BIA44,512

Part No SC16C2552BIA44,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL SOT187-2 / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC16
Other Names 935274408512,SC16C2552BIA44,2156-SC16C2552BIA44512-NX,SC16C2552BIA44,NXPNXPSC16C2552BIA44,512
Standard Package 1,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260664-SC16C2552BIA44,512
Ultra Librarian 3D Model Ultra Librarian SC16C2552BIA44,512 CAD Model

Description

NXP SC16C2552BIA44,512 Dual UART with FIFOs

The SC16C2552BIA44,512 is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from NXP Semiconductors. This component is designed to facilitate serial communication in microcontroller-based systems, particularly where space is at a premium and multiple serial ports are required.

Key Features

  • Channel Count: Two full-duplex UART channels allow for simultaneous transmit and receive operations on each channel.
  • Baud Rate: It supports baud rates up to 5 Mbps, providing high-speed data transfer capabilities for demanding applications.
  • FIFO Buffers: Each UART is equipped with 16-byte transmit and receive FIFOs, reducing the overhead for the CPU and improving system efficiency.
  • Programmable Character Lengths: It can be programmed for 5-, 6-, 7-, or 8-bit character lengths to accommodate various data protocols.
  • Modem Control: The device includes full modem control capability, allowing for comprehensive hardware flow control.
  • Industrial Temperature Range: The SC16C2552BIA44,512 operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: It is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is ideal for space-constrained applications.

Applications

The NXP SC16C2552BIA44,512 is versatile and can be used in a variety of applications, including industrial control systems, point-of-sale terminals, computer peripherals, and networking equipment. Its dual-channel design and high-speed capabilities make it particularly useful in systems that require reliable, high-speed serial communications with minimal processor overhead.

Additional Information

This device also features an on-chip oscillator, which can be connected to an external crystal or ceramic resonator to define the baud rate generator's clock input. It supports the use of external clock inputs as well. Moreover, the SC16C2552BIA44,512 is compatible with the widely-used industry standard 16C550, ensuring easy integration into existing designs that utilize this standard.

For engineers and designers looking for a reliable and high-performing dual UART solution, the NXP SC16C2552BIA44,512 offers a compelling set of features that can meet the demands of complex and data-intensive serial communication tasks.

You May Also Be Interested in

Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess