EN
  • EN
  • DE

SAF7751HV/N207ZK

Part No SAF7751HV/N207ZK
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description CAR DISP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Mfr NXP
Series SAF775x
Package Bulk
Product Status Obsolete
Type Audio, Car Signal Processor
Interface -
Clock Rate -
Non-Volatile Memory -
On-Chip RAM -
Voltage - I/O -
Voltage - Core -
Temperature Range - Operating -
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1383385-SAF7751HV/N207ZK
Ultra Librarian 3D Model Ultra Librarian SAF7751HV/N207ZK CAD Model

Description

Introducing the SAF7751HV/N207ZK from NXP

The SAF7751HV/N207ZK is a state-of-the-art car radio and audio DSP product manufactured by NXP Semiconductors. This innovative solution is designed to meet the growing demands of the automotive industry for high-performance, integrated audio processing in vehicles. It combines a powerful audio DSP with a sophisticated radio tuner on a single chip, providing manufacturers with a compact, efficient, and cost-effective option for enhancing in-car entertainment systems.

Key Features

  • Integrated Solution: The SAF7751HV/N207ZK integrates a multi-standard radio tuner and an advanced audio DSP, allowing for superior signal processing and a wide range of broadcasting standards including AM, FM, and various digital radio formats.
  • High-Quality Audio: With its high-performance DSP, this product delivers exceptional sound quality, supporting sophisticated audio algorithms for noise reduction, sound enhancement, and equalization to ensure an immersive listening experience.
  • Flexibility: The device is designed with flexibility in mind, offering support for multiple external sources, such as CD players, MP3 devices, and Bluetooth audio. It also provides various input and output configurations to accommodate different system designs.
  • Advanced Connectivity: The SAF7751HV/N207ZK supports I²S and TDM digital audio interfaces, making it easy to connect to other components within the vehicle's infotainment system.
  • Robust Design: Engineered to withstand the harsh conditions of the automotive environment, this product is both durable and reliable, ensuring consistent performance over a wide temperature range and in the face of voltage variations.

Applications

The SAF7751HV/N207ZK is ideal for a variety of applications within the automotive sector. It is particularly suited for car radios, audio amplification systems, and advanced in-car infotainment units that require high-quality audio processing and versatile radio tuning capabilities. Its integration of multiple functions into a single chip makes it a perfect choice for manufacturers looking to streamline their designs and reduce overall system complexity.

Conclusion

NXP's SAF7751HV/N207ZK represents a leap forward in automotive audio technology, offering an all-in-one solution that delivers exceptional performance and versatility. Whether for a luxury sedan or a family SUV, this product is poised to redefine the in-car audio experience, making every journey a pleasure with its crystal-clear sound and reliable operation.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.0350 $85.0350
2+ $82.3776 $164.7552
3+ $79.7203 $239.1609
4+ $77.0629 $308.2516
5+ $69.0909 $345.4545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess