EN
  • EN
  • DE

SAF7741HV/N135D/S34

Part No SAF7741HV/N135D/S34
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312496-SAF7741HV/N135D/S34
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF7741HV/N135D/S34 CAD Model

Description

SAF7741HV/N135D/S34 Car Radio and Audio DSP Product Overview

The SAF7741HV/N135D/S34 is a high-performance car radio and audio Digital Signal Processor (DSP) from NXP Semiconductors, designed to meet the rigorous demands of modern in-car entertainment systems. This sophisticated product integrates a multitude of features to provide an exceptional audio experience in vehicles.

At the core of the SAF7741HV/N135D/S34 is a powerful 24-bit DSP engine that ensures high-quality audio processing with minimal distortion and noise. It is capable of handling complex audio algorithms for sound enhancement and provides support for advanced audio decoding. This makes it an ideal solution for car manufacturers and after-market audio system providers who aim to deliver premium sound quality to their customers.

The device supports a wide range of audio sources, including AM/FM radio, CD, and digital media, ensuring compatibility with various formats and devices. Additionally, it features a built-in tuner that is engineered for high sensitivity and selectivity, providing clear radio reception even in areas with weak signal strength.

With its integrated audio processing features, the SAF7741HV/N135D/S34 offers noise reduction, echo cancellation, and dynamic range control. These features contribute to a more immersive and comfortable listening experience by reducing background noise, preventing feedback, and balancing audio levels across different content.

For car manufacturers looking to offer customizable audio settings, the SAF7741HV/N135D/S34 provides flexible sound tuning options. Users can adjust equalization, bass, treble, and other sound parameters to suit their personal preferences or compensate for the acoustics of the vehicle's interior.

The product is designed with automotive-grade reliability in mind, ensuring stable performance under a wide range of temperatures and operating conditions typical in vehicular environments. Its robust design also helps to protect against voltage variations and other electrical disturbances that can occur in automotive electrical systems.

Overall, the SAF7741HV/N135D/S34 from NXP is a versatile and powerful audio processing solution that delivers superior sound quality and a rich set of features, making it a top choice for the next generation of automotive audio systems.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7632 $59.0528
10+ $12.1136 $121.1360
15+ $11.7348 $176.0220
21+ $11.3560 $238.4760
27+ $10.9771 $296.3817
36+ $9.8418 $354.3048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess