EN
  • EN
  • DE

SAA7893HL/C2

Part No SAA7893HL/C2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312199-SAA7893HL/C2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7893HL/C2 CAD Model

Description

The NXP SAA7893HL/C2 is a high-performance digital servo processor and decoder designed for use in compact disc players. This integrated circuit is part of NXP's acclaimed SAA product line, which is known for its reliability and cutting-edge technology in the field of audio processing. The SAA7893HL/C2 is specifically engineered to provide a seamless and high-quality audio experience for users, with a focus on error correction, tracking, and data retrieval from the CD medium.

Key Features

  • Advanced Error Correction: Utilizes a powerful digital signal processing algorithm to correct errors that may occur during disc playback, ensuring an uninterrupted listening experience.
  • Robust Data Retrieval: Equipped with a high-precision mechanism for data reading, which guarantees accurate audio reproduction even under challenging conditions.
  • Integrated Digital Filters: Features built-in digital filters that are essential for converting the digital data from the CD into a smooth analog signal.
  • Compatibility: Designed to be compatible with a wide range of CD formats, including CD-DA, CD-R, and CD-RW, making it a versatile choice for audio playback devices.

Applications

The SAA7893HL/C2 is ideal for a variety of audio applications, particularly in the realm of compact disc technology. It is an excellent choice for manufacturers looking to produce:

  • High-fidelity CD players
  • Multi-disc CD changers
  • Car audio systems with CD capabilities
  • Home theater systems with integrated CD playback

Technical Specifications

At the heart of the SAA7893HL/C2 is its ability to deliver high-quality audio through advanced digital processing. Some of its technical specifications include:

  • Supply Voltage: Typically 5V
  • Mounting Type: Surface Mount
  • Package / Case: LQFP-80
  • Operating Temperature Range: -40°C to +85°C

The SAA7893HL/C2 by NXP is a testament to the company's commitment to innovation and excellence in the audio domain. It offers manufacturers the ability to create CD players that meet the high standards of audiophiles and casual listeners alike, ensuring a top-notch audio experience.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess