EN
  • EN
  • DE

SAA7199BWPA

Part No SAA7199BWPA
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312049-SAA7199BWPA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7199BWPA CAD Model

Description

Introducing the NXP SAA7199BWPA Video Signal Processor

The NXP SAA7199BWPA is a cutting-edge video signal processor designed to cater to the demanding requirements of high-quality video applications. This advanced integrated circuit (IC) is engineered to deliver exceptional performance in video signal processing, making it an ideal choice for a wide range of applications, including television sets, computer monitors, video capture cards, and other video processing equipment.

The SAA7199BWPA boasts a robust feature set that includes advanced digital signal processing capabilities. It is capable of handling a variety of video inputs, including composite, S-Video, and component signals. This versatility allows it to be used in systems that require support for multiple video standards and formats.

One of the key features of this processor is its ability to perform real-time video decoding with high precision. It supports standard-definition (SD) resolutions and is capable of delivering crisp and clear images with minimal noise and distortion. The device's powerful processing engine ensures smooth video playback and excellent color fidelity, making it a perfect choice for applications that require superior image quality.

In addition to its decoding capabilities, the SAA7199BWPA is equipped with sophisticated color management tools. These tools enable precise control over hue, saturation, brightness, and contrast, allowing users to fine-tune the video output to match specific requirements or preferences. This level of control is particularly beneficial for professional video editing and broadcast applications where color accuracy is paramount.

The processor also features an on-chip clock generator and a flexible interface that simplifies the design of video systems. Its low power consumption makes it suitable for portable and battery-operated devices, where energy efficiency is crucial.

Overall, the NXP SAA7199BWPA is a powerful and versatile video signal processor that offers superior video quality and a comprehensive set of features. Its ability to adapt to various video formats and standards, combined with its advanced processing capabilities, makes it an excellent choice for developers and manufacturers looking to create high-performance video solutions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess