EN
  • EN
  • DE

SAA7127H/V1

Part No SAA7127H/V1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311938-SAA7127H/V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7127H/V1 CAD Model

Description

Introducing the NXP SAA7127H/V1 Digital Video Encoder

The NXP SAA7127H/V1 is a cutting-edge digital video encoder that translates digital video input into analog composite and S-Video output signals. Designed for high performance and reliability, this encoder is a perfect solution for applications requiring the conversion of digital video signals for standard analog video equipment such as TVs, VCRs, and monitors.

Key Features

  • High-Quality Video Encoding: The SAA7127H/V1 supports both NTSC and PAL formats, ensuring crisp and clear video playback across different regions and standards.
  • Multiple Video Inputs: This encoder can accept digital video in multiple formats, including ITU-R BT.601 and ITU-R BT.656, providing versatility for various video sources and systems.
  • On-Chip Color Encoder: The integrated color encoder offers excellent color reproduction, enhancing the visual experience of the output video.
  • Macrovision Copy Protection: It includes support for Macrovision copy protection standard on composite output, which is essential for content protection in commercial video distribution.
  • Programmable Video Output Modes: Users can program the SAA7127H/V1 for different output modes, allowing for customization based on the specific needs of the application.

Applications

The SAA7127H/V1 is ideal for a wide range of applications, such as:

  • Video editing and production equipment
  • DVD players and recorders
  • Digital TV receivers and set-top boxes
  • Video game consoles
  • Personal computers with video output capabilities

Technical Specifications

With its robust feature set, the SAA7127H/V1 provides excellent performance in converting digital video signals. It operates over a wide temperature range, ensuring stability and reliability in diverse environments. The device is packaged in a compact PQFP44 package, making it suitable for space-constrained applications.

For developers and manufacturers looking for a high-quality video encoding solution, the NXP SAA7127H/V1 offers a combination of performance, versatility, and reliability. Its comprehensive feature set ensures that it can meet the needs of a broad array of video applications, making it a go-to choice for digital to analog video conversion.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess