EN
  • EN
  • DE

SAA7111WP

Part No SAA7111WP
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Video Input Processor VIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311884-SAA7111WP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7111WP CAD Model

Description

The SAA7111WP from NXP is a high-performance video input processor designed to facilitate the interfacing of various analog video sources to digital systems. This versatile chip is an ideal solution for applications requiring video signal decoding, such as surveillance systems, video conferencing, and multimedia devices.

Key Features

  • Multi-Standard Support: The SAA7111WP supports PAL, NTSC, and SECAM video formats, making it adaptable to different regional standards and ensuring seamless integration into global products.
  • Advanced Signal Processing: Equipped with features such as automatic gain control, chrominance trap/filter, and luminance delay line, this processor delivers high-quality video output with minimal noise and distortion.
  • Flexible Input Options: It can handle composite video, S-Video, and component inputs, providing a broad range of connectivity options for various video sources.
  • Programmable Scaler: The integrated programmable scaler allows for horizontal and vertical scaling of the video signal, offering customization to fit specific display resolutions and formats.

Applications

The SAA7111WP is suitable for a wide array of applications, including:

  • Video capture cards and TV tuner cards for PCs
  • Digital video recorders (DVRs) and personal video recorders (PVRs)
  • Video surveillance systems
  • Video conferencing equipment
  • Home entertainment systems

Technical Specifications

Parameter Value
Supply Voltage 5V (Typical)
Operating Temperature -40°C to +85°C
Package 80-Pin QFP

With its robust feature set and flexibility, the SAA7111WP stands out as a comprehensive solution for analog video processing needs. Its ability to deliver high-quality video in a wide range of environments and applications makes it a valuable component in the design of advanced video systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8228 $59.2788
50+ $2.3169 $115.8450
78+ $2.2442 $175.0476
107+ $2.1714 $232.3398
138+ $2.0998 $289.7724
185+ $1.8827 $348.2995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess