EN
  • EN
  • DE

SA58672UK+027

Part No SA58672UK+027
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3W MONO D 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Packaging Reel(TR)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 9-WLCSP (1.66x1.71)
Package 9-UFBGA, WLCSP
Win Source Part Number 211451-SA58672UK+027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA58672UK+027 CAD Model

Description

Product Overview: SA58672UK+027

The SA58672UK+027 is a cutting-edge audio amplifier integrated circuit (IC) developed by NXP Semiconductors, a leader in the semiconductor industry. This IC is designed to deliver high-quality audio performance with low power consumption, making it an ideal solution for a wide range of applications including portable devices, automotive audio systems, and home entertainment systems.

Key Features

  • High Efficiency: The SA58672UK+027 utilizes Class-D amplifier technology, ensuring high efficiency and reduced heat dissipation. This makes it suitable for compact systems where space and power are at a premium.
  • Audio Quality: With its excellent signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the SA58672UK+027 delivers crystal-clear audio output, providing an immersive listening experience.
  • Output Power: The device is capable of driving 2 x 3W output power into a 4-ohm load, which is sufficient for a wide range of audio applications.
  • Supply Voltage: It operates over a wide supply voltage range, which makes it versatile for use in various electronic equipment without the need for additional voltage regulation components.
  • Robust Protection: The IC includes various protection features such as over-temperature protection, under-voltage lockout, and short-circuit protection, enhancing the reliability and longevity of the end product.

Applications

The SA58672UK+027 is a versatile audio amplifier IC that can be integrated into a variety of applications. Its compact size and high efficiency make it perfect for portable audio devices such as Bluetooth speakers and headphones. In the automotive sector, it can be used for in-car entertainment systems, providing drivers and passengers with high-quality sound. Additionally, it's suitable for home audio systems, including TV soundbars and wireless speakers, where high-fidelity sound is desired.

Conclusion

In conclusion, the SA58672UK+027 from NXP Semiconductors represents a blend of performance, efficiency, and reliability. Its advanced features make it a top choice for manufacturers looking to enhance the audio experience in their products while maintaining energy efficiency and compact design.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess