The SA58601D from NXP is a high-performance, versatile audio amplifier that has been engineered to deliver outstanding sound quality with high efficiency. This compact yet powerful device is an ideal choice for a wide range of audio applications, from consumer electronics to automotive sound systems.
Key Features
- Output Power: The SA58601D is capable of delivering 1 Watt of continuous average power to an 8 Ohm BTL load with 0.1% THD+N from a 5V DC power supply, making it powerful enough for most portable audio applications.
- Low Voltage Operation: With an operating range that starts as low as 2.7V, it is suitable for battery-operated devices, ensuring consistent performance even as the battery voltage drops.
- High Efficiency: The amplifier boasts an efficiency of up to 90%, minimizing power loss and heat generation, thereby extending the battery life of portable devices.
- Minimal External Components: The SA58601D is designed to work with minimal external parts, reducing the overall cost and complexity of the audio system design.
- Robust Protection Features: It includes built-in thermal shutdown, output short-circuit, and under-voltage lockout protection, safeguarding the amplifier and the speakers from potential damage.
Applications
The versatility of the SA58601D allows it to be used in a variety of applications, including:
- Portable audio devices such as MP3 players and mobile phones
- Wireless speakers and docking stations
- Home audio systems
- Automotive sound systems
Technical Specifications
| Parameter |
Value |
| Output Power |
1 W |
| Load Impedance |
8 Ohm |
| Supply Voltage |
2.7V to 5.5V |
| THD+N |
0.1% |
| Efficiency |
Up to 90% |
With its combination of high efficiency, low voltage operation, and robust protection features, the SA58601D from NXP stands out as a top-tier audio amplifier solution for designers and engineers looking to enhance their audio system performance with a reliable and cost-effective component.