EN
  • EN
  • DE

SA57250-33GW

Part No SA57250-33GW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311508-SA57250-33GW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA57250-33GW CAD Model

Description

The NXP SA57250-33GW represents a state-of-the-art integrated circuit designed for precision temperature monitoring and control applications. This advanced sensor is part of NXP's renowned portfolio of temperature sensors, which are widely recognized for their accuracy, reliability, and ease of use. The SA57250-33GW is an ideal solution for a variety of industries, including automotive, industrial, and consumer electronics, where precise temperature data is crucial for system performance and safety.

Key Features

  • High Accuracy: The SA57250-33GW offers exceptional measurement accuracy, making it suitable for applications where precise temperature readings are essential.
  • Wide Temperature Range: This sensor can operate over a broad temperature range, providing flexibility for diverse operating environments.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, which is critical for battery-powered or energy-sensitive applications.
  • Robust Design: NXP's commitment to quality ensures that the SA57250-33GW is built to withstand harsh conditions and provide consistent performance over time.
  • Easy Integration: The device comes in a user-friendly package that simplifies integration into a wide array of systems and applications.

Applications

The versatility of the SA57250-33GW allows it to be used in numerous applications. It is particularly well-suited for:

  • Temperature monitoring in automotive systems, such as engine control units and battery management systems.
  • Industrial equipment where maintaining a specific temperature range is critical for operational integrity.
  • Consumer electronics, including computers and gaming consoles, to prevent overheating and ensure optimal performance.

Technical Specifications

The NXP SA57250-33GW is designed with technical precision, featuring:

  • Supply voltage range tailored for various applications.
  • High accuracy temperature measurements with minimal drift over time.
  • Analog output that can be easily interfaced with analog-to-digital converters (ADCs) for digital processing.

In summary, the NXP SA57250-33GW temperature sensor is a high-quality, versatile component that offers accurate temperature monitoring for a wide range of applications. Its robust design and low power consumption make it an excellent choice for designers and engineers looking to incorporate reliable temperature sensing into their systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess