The SA57004-33GW from NXP Semiconductors is a precision integrated circuit temperature sensor designed to provide an accurate and reliable solution for temperature monitoring in a wide range of applications. This high-quality sensor features a digital output that corresponds to the temperature of the device and is ideal for system thermal management in computing, industrial, and portable electronics.
Key Features:
- Accuracy: The SA57004-33GW offers exceptional accuracy with a typical error margin of ±1°C over a temperature range of -55°C to +125°C, ensuring precise temperature readings for critical applications.
- Supply Voltage: It operates over a supply voltage range of 2.7V to 5.5V, making it versatile for various circuit configurations and power requirements.
- Output Interface: This temperature sensor provides a two-wire I2C serial interface, which facilitates easy integration into existing digital systems and allows for straightforward communication with microcontrollers and processors.
- Low Power Consumption: Designed for efficiency, the SA57004-33GW boasts a low power consumption, which is particularly beneficial for battery-powered devices where energy conservation is paramount.
- Packaging: Available in a compact SOT-23-5 package, it occupies minimal space on a printed circuit board, making it an excellent choice for space-constrained applications.
Applications:
The NXP SA57004-33GW temperature sensor is suited for a wide array of applications, including:
- Personal Computers and Servers
- Telecommunication Systems
- Industrial Control Systems
- Consumer Electronics
- Portable Battery-Powered Devices
With its high level of precision, small footprint, and ease of use, the NXP SA57004-33GW represents a reliable choice for designers and engineers looking to incorporate temperature monitoring and thermal protection into their systems.