EN
  • EN
  • DE

S9S08RNA32W1MLH

Part No S9S08RNA32W1MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP / S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 55
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S08
Other Names 935311939557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263814-S9S08RNA32W1MLH
Ultra Librarian 3D Model Ultra Librarian S9S08RNA32W1MLH CAD Model

Description

The NXP S9S08RNA32W1MLH is a robust and versatile microcontroller that provides an optimal solution for a wide range of embedded applications. This microcontroller is part of the S08 family and is designed to deliver high performance with low power consumption, making it ideal for industrial, automotive, and consumer electronics.

Key Features

  • Core: The device features an 8-bit S08 central processing unit (CPU), which is capable of speeds up to 40 MHz, ensuring swift processing and task handling.
  • Memory: It comes equipped with 32KB of on-chip flash memory, providing ample space for application code, and 2KB of RAM for efficient data storage and manipulation.
  • Digital Communication Interfaces: The microcontroller includes a variety of communication interfaces such as I2C, SPI, and SCI, allowing for easy integration with peripheral devices and for building complex communication protocols.
  • Analog Features: With an onboard analog-to-digital converter (ADC), the S9S08RNA32W1MLH can handle analog signal processing tasks, making it suitable for sensor interfacing and data acquisition systems.
  • Timer Functions: Enhanced timer functions including a real-time counter, multiple-channel timer, and pulse-width modulators (PWM) support complex timing operations and PWM applications.
  • Package: The microcontroller is packaged in a 48-pin LQFP package, which offers a compact footprint while still providing sufficient I/O for most applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Development Support: NXP provides extensive development support for the S9S08RNA32W1MLH, including development tools, software libraries, and reference designs to accelerate product development.

Applications

The NXP S9S08RNA32W1MLH is designed to meet the needs of a broad spectrum of applications. It is particularly well-suited for automotive control systems, home appliances, industrial automation, and consumer electronics where reliable operation, connectivity, and low power are critical. Its comprehensive feature set and development support make it an excellent choice for designers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess