EN
  • EN
  • DE

S9S08DZ96F2VLL

Part No S9S08DZ96F2VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 100LQFP / Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 87
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series S9S08DZ96
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813647-S9S08DZ96F2VLL
Ultra Librarian 3D Model Ultra Librarian S9S08DZ96F2VLL CAD Model

Description

The NXP S9S08DZ96F2VLL is a versatile and high-performance microcontroller designed to cater to a wide range of embedded applications. This 8-bit MCU is part of NXP's HCS08 family and is built on a Silicon-On-Insulator (SOI) process technology that provides exceptional electromagnetic compatibility (EMC) performance. It operates at a maximum frequency of 40 MHz, ensuring swift processing and responsiveness in demanding applications.

Key Features:

  • Core: S08 core, up to 40 MHz bus frequency.
  • Flash Memory: 96 KB, allowing for robust program storage.
  • RAM: 4 KB, providing sufficient space for data manipulation.
  • EEPROM: 2 KB, ideal for non-volatile data storage.
  • Timers: Multiple timing features including an 8-channel, 16-bit timer and a 2-channel, 16-bit timer for enhanced control.
  • Communication Interfaces: Includes I2C, SPI, and two SCI (UART) modules for versatile connectivity.
  • Analog to Digital Converter: 10-bit ADC with up to 16 channels, enabling precise measurement of analog signals.
  • Supply Voltage: Ranges from 2.7V to 5.5V, accommodating various power requirements.
  • Temperature Range: Operates between -40°C to 105°C, ensuring reliability in extreme conditions.
  • Packaging: Available in a 100-pin LQFP package, suitable for space-constrained applications.

Applications:

The NXP S9S08DZ96F2VLL MCU is a perfect choice for industrial control systems, automotive applications, consumer electronics, and other embedded systems requiring a reliable microcontroller with a rich set of features. Its robust design and wide operating temperature range make it ideal for harsh environments, while its comprehensive set of peripherals supports a variety of communication protocols and sensor interfaces.

Whether it's for advanced motor control, user interface management, or sensor data processing, the S9S08DZ96F2VLL provides a compact, efficient, and cost-effective solution that engineers can rely on for their embedded designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8972 $59.3832
15+ $8.1208 $121.8120
23+ $7.8667 $180.9341
31+ $7.6126 $235.9906
40+ $7.3597 $294.3880
53+ $6.5985 $349.7205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess