EN
  • EN
  • DE
  • IT

S9S08DZ32F2VLF

Part No S9S08DZ32F2VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355869-S9S08DZ32F2VLF
Ultra Librarian 3D Model Ultra Librarian S9S08DZ32F2VLF CAD Model

Description

Introducing the S9S08DZ32F2VLF Microcontroller from NXP

The S9S08DZ32F2VLF is a versatile and powerful microcontroller unit (MCU) designed by NXP Semiconductors, a leader in innovative high-performance mixed-signal products. This MCU is part of the S08D family, which is renowned for its robust design, exceptional performance, and energy efficiency. The S9S08DZ32F2VLF is specifically engineered to meet the demanding requirements of automotive and industrial applications, offering a perfect blend of features that enable sophisticated control systems and connectivity solutions.

At the heart of the S9S08DZ32F2VLF microcontroller lies an HCS08 core, which operates at a maximum frequency of 40 MHz. This core is supported by 32KB of flash memory and 2KB of RAM, providing ample space for complex applications and the ability to execute tasks quickly and efficiently. The flash memory is not only generous in size but also comes with the added benefit of being highly reliable, with the capability to endure 100,000 write/erase cycles and a data retention of 15 years at 85°C, ensuring the longevity and stability of your application's firmware.

The MCU's robust set of peripherals includes an array of analog and digital interfaces. It features an 8-channel 10-bit analog-to-digital converter (ADC), which allows for precise sensor signal acquisition. Moreover, the S9S08DZ32F2VLF offers two serial communications interfaces (SCI) and a serial peripheral interface (SPI), enabling seamless data exchange with other components in a system. For automotive networking, the inclusion of an MSCAN module facilitates Controller Area Network (CAN) communication, which is essential for in-vehicle networks.

Designed with the developer in mind, the S9S08DZ32F2VLF is supported by a comprehensive suite of development tools. These include an integrated development environment (IDE), software libraries, and example code, which can significantly accelerate the development process and reduce time to market. The MCU also boasts enhanced safety features such as a watchdog timer and low-voltage detection, which help maintain the reliable operation of safety-critical systems.

With its robust feature set, the S9S08DZ32F2VLF from NXP stands as an excellent choice for designers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess