EN
  • EN
  • DE
  • IT

S9S08DZ16F1MLF

Part No S9S08DZ16F1MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 39
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number S9S08DZ16
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 726727-S9S08DZ16F1MLF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08DZ16F1MLF CAD Model

Description

The NXP S9S08DZ16F1MLF is a high-performance microcontroller that is part of the S08D family, designed to cater to a wide range of automotive and industrial applications. This microcontroller is built on the HCS08 central processor unit and operates at a maximum frequency of 40 MHz, providing a robust platform for complex and time-sensitive tasks.

Key Features

  • Core: Enhanced HCS08 CPU (up to 40 MHz)
  • Flash Memory: 16 KB, allowing ample space for program code storage
  • RAM: 1 KB, providing sufficient working memory for data processing
  • EEPROM: 512 Bytes, ideal for non-volatile data storage
  • Package: 48-LQFP, offering a compact footprint for space-constrained applications
  • Operating Voltage: 2.7V to 5.5V, ensuring compatibility with a range of power supplies and systems
  • I/O Pins: 38, providing a large number of interfacing options
  • Communication Interfaces: Includes I2C, SPI, SCI, supporting a variety of communication protocols
  • Timers: Multiple timers including 2-channel and 6-channel timer/pulse-width modulators for precise event management and PWM generation
  • Analog Features: 10-bit ADC with up to 12 channels, offering accurate analog signal conversion capabilities

Applications

The versatility of the S9S08DZ16F1MLF makes it suitable for a range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Robotics

The S9S08DZ16F1MLF microcontroller is designed with an emphasis on reliability and efficiency, featuring a single power supply with on-chip voltage regulator. It also includes a background debugging system, break capability, and support for up to 32 interrupt/reset sources, making it a highly capable, dependable choice for developers seeking a microcontroller that can handle rigorous demands of modern applications.

With its robust feature set and flexible design, the NXP S9S08DZ16F1MLF is a top contender for designers looking to create sophisticated systems requiring a compact, high-performance microcontroller.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4465 $50.6275
85+ $1.1869 $100.8865
135+ $1.1498 $155.2230
180+ $1.1127 $200.2860
235+ $1.0757 $252.7895
315+ $0.9644 $303.7860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess