EN
  • EN
  • DE

S9KEAZN16ACLH

Part No S9KEAZN16ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9KEAZN16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14406, 935318309557, S9KEAZN16ACLH-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893340-S9KEAZN16ACLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZN16ACLH CAD Model

Description

The NXP S9KEAZN16ACLH microcontroller is a robust and versatile integrated circuit designed for automotive and industrial applications. This high-performance component is part of the KEA family of microcontrollers that are specifically engineered to meet the rigorous demands of modern embedded systems.

Key Features

  • Core: The S9KEAZN16ACLH is built around the ARM Cortex-M0+ core, which delivers exceptional energy efficiency and speed, making it ideal for power-sensitive applications.
  • Memory: It comes equipped with 16 KB of flash memory and 2 KB of RAM, providing ample space for application code and data storage.
  • Timers and Control: Multiple timing and control features, including a 6-channel FlexTimer, 2-channel Periodic Interrupt Timer, and a Real-Time Counter, offer precise timing and scheduling capabilities.
  • Communication Interfaces: The device includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration with other components and peripherals.
  • Analog Features: It also features an analog comparator and a 12-bit Analog-to-Digital Converter (ADC) to handle analog signals within the system.
  • Package: The microcontroller is available in a 32-pin LQFP package, which is suitable for space-constrained applications.
  • Operating Conditions: It operates within a temperature range of -40°C to 105°C, ensuring reliability under extreme conditions.
  • Voltage Range: The S9KEAZN16ACLH operates at a voltage range of 2.7V to 5.5V, accommodating various power supply levels.

Applications

The S9KEAZN16ACLH is designed to cater to a wide array of applications, particularly in the automotive industry, such as body electronics, sensor nodes, and motor control systems. Its robust feature set also makes it suitable for industrial control, home automation, and various battery-operated devices where power efficiency is critical.

Conclusion

With its powerful ARM Cortex-M0+ core, comprehensive set of features, and versatile communication interfaces, the NXP S9KEAZN16ACLH microcontroller is an excellent choice for developers looking to create reliable and efficient embedded systems for automotive and industrial applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess