The PZM15NB1 is a high-performance, low-power, dual-line bidirectional ESD protection diode designed by NXP Semiconductors. This component is specifically engineered to protect sensitive electronics from electrostatic discharges (ESD) that can occur during handling or operation, providing robust defense for your critical applications.
Key Features
- ESD Protection: With its bidirectional design, the PZM15NB1 offers ESD protection for both positive and negative transients, ensuring comprehensive safeguarding of the circuitry.
- Low Capacitance: The device features ultra-low capacitance, which minimizes signal distortion and preserves signal integrity, especially in high-speed data lines.
- High Surge Current Capability: It is capable of withstanding high surge currents, making it suitable for applications prone to high transient events.
- Compact Package: The small SOT23 package allows for space-saving PCB designs, making it ideal for compact electronic assemblies.
Applications
The PZM15NB1 is versatile and can be used in a variety of applications, including:
- Mobile Devices
- Computing Platforms
- Network Systems
- Audio/Video Interfaces
- USB Power and Data Lines
Technical Specifications
Parameter
Value
Reverse Stand-Off Voltage
15V
Peak Pulse Power Dissipation
200W (8/20μs)
Clamping Voltage
25V (at Ipp = 8A)
Maximum Capacitance
ESD Withstand Voltage
±30kV (air and contact discharge)
With its impressive ESD protection and low capacitance, the PZM15NB1 by NXP is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.