EN
  • EN
  • DE

PX1011B-EL1/G,551

Part No PX1011B-EL1/G,551
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description INTERFACE CIRCUIT, PBGA81 / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tray
Product Status Obsolete
Applications PCI Express MAX to PCI Express PHY
Interface JTAG
Voltage - Supply 1.2V
Package / Case 81-LFBGA
Supplier Device Package 81-LFBGA (9x9)
Mounting Type Surface Mount
Base Product Number PX10
Standard Package 260 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 284813-PX1011B-EL1/G,551
Ultra Librarian 3D Model Ultra Librarian PX1011B-EL1/G,551 CAD Model

Description

The PX1011B-EL1/G,551 is a cutting-edge component manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is designed to cater to the ever-growing demands of the technology sector, particularly in the realm of wireless communication and data transfer.

Key Features:

  • High-Speed Interface: The PX1011B-EL1/G,551 is built to support high-speed data transfer, ensuring quick and efficient communication between devices.
  • Robust Design: NXP's commitment to quality means this product is designed for durability and to withstand the rigors of daily use in various applications.
  • Compatibility: This component is designed to be compatible with a wide range of existing systems and protocols, making it a versatile choice for integration into various projects.

Applications:

The PX1011B-EL1/G,551 is suitable for a diverse array of applications, including but not limited to:

  • Wireless communication systems
  • Data transfer hubs
  • High-speed networking equipment
  • Industrial automation
  • Consumer electronics

Technical Specifications:

The technical specifications of PX1011B-EL1/G,551 are designed to meet the rigorous demands of modern electronics. It operates efficiently across a range of temperatures and power supply conditions, ensuring reliability and performance.

Quality Assurance:

NXP Semiconductors is renowned for its commitment to quality and reliability. The PX1011B-EL1/G,551 is subjected to rigorous testing and quality control measures to ensure that it meets the highest industry standards.

Ordering Information:

For those interested in purchasing or learning more about the PX1011B-EL1/G,551, detailed ordering information can be found on NXP's official website or through authorized distributors. Customers can rely on the expertise of NXP's support team for any technical assistance required during the integration of this product.

Note: Always consult the datasheet and product documentation for comprehensive information before integrating the PX1011B-EL1/G,551 into your design.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess