EN
  • EN
  • DE

PTVS5V0Z1USKN

Part No PTVS5V0Z1USKN
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 18VC DSN1608-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 80A (8/20μs)
Power Dissipation - Pd 1200W (1.2kW)
Applications General Purpose
Capacitance @ Frequency 1200pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package DSN1608-2
Win Source Part Number 210355-PTVS5V0Z1USKN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS5V0Z1USKN CAD Model

Description

The NXP PTVS5V0Z1USKN is a high-quality, robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronics from voltage spikes and transients induced by lightning and other transient voltage events. This component is part of NXP's PTVS series, which is well-regarded for its ability to safeguard circuits by clamping excessive voltages to a tolerable level within nanoseconds, thus preventing potential damage to the connected devices.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 5.0V, making it suitable for a wide range of applications that require this voltage level for operation.
  • Peak Pulse Power Dissipation: It offers an impressive peak pulse power dissipation of 400W (10/1000µs waveform), providing reliable protection against high energy transients.
  • Low Clamping Voltage: The low clamping voltage ensures that the protected components are exposed to minimal stress during transient events.
  • Fast Response Time: The TVS diode boasts an extremely fast response time, reacting to overvoltage events in picoseconds, which is crucial for the protection of high-speed circuits.
  • Compact Package: The PTVS5V0Z1USKN comes in a small, flat lead SOD-123W surface-mount package, which is ideal for space-constrained applications.

Applications

This TVS diode is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Portable devices
  • Power management systems
  • Telecommunication systems
  • Network and data line protection

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PTVS5V0Z1USKN is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in the most demanding environments.

Conclusion

Overall, the NXP PTVS5V0Z1USKN TVS diode is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. With its robust protection capabilities and compact form factor, this component is well-suited to meet the needs of a wide range of applications where voltage transients pose a threat to sensitive electronics.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1060 $58.3000
1,330+ $0.0870 $115.7100
2,060+ $0.0842 $173.4520
2,835+ $0.0815 $231.0525
3,670+ $0.0788 $289.1960
4,905+ $0.0707 $346.7835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess