EN
  • EN
  • DE

PTVS11VP1UP

Part No PTVS11VP1UP
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 600 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240714-PTVS11VP1UP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTVS11VP1UP CAD Model

Description

Introducing the NXP PTVS11VP1UP Transient Voltage Suppressor

When it comes to protecting sensitive electronic circuits from voltage spikes, the NXP PTVS11VP1UP Transient Voltage Suppressor (TVS) is a robust solution designed to shield your applications from transient voltage events. This state-of-the-art component is ideal for safeguarding voltage-sensitive components from destruction or degradation, thus enhancing the reliability and longevity of electronic systems.

Key Features of the PTVS11VP1UP

  • High Surge Capability: With its ability to handle surge currents up to 11V, the PTVS11VP1UP is an excellent choice for systems that are exposed to high transient voltage spikes, ensuring that your circuits remain protected even under extreme conditions.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for minimizing the stress on the protected component during a transient event. This ensures that even the most voltage-sensitive circuits can be shielded effectively.
  • Uni-directional Configuration: The PTVS11VP1UP is a uni-directional TVS, designed to provide targeted protection for specific polarity surges, making it an ideal choice for DC power line applications.
  • Compact Package: Encased in a small, leadless DFN2020-3 (SOD123W) package, this TVS is not only space-efficient but also offers a low-profile solution for today's compact electronic assemblies.

Applications

The versatility of the NXP PTVS11VP1UP makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Telecommunication infrastructure
  • Power supply protection
  • Industrial systems
  • Consumer electronics

Reliability and Safety

The PTVS11VP1UP is designed to meet stringent industry standards, ensuring reliable operation in various environments. Its robust construction and high-quality materials make it a trusted choice for engineers looking to enhance the safety of their electronic designs.

In conclusion, the NXP PTVS11VP1UP Transient Voltage Suppressor is a high-performance component that offers exceptional protection against voltage transients. Its combination of high surge capability, low clamping voltage, and compact form factor make it an indispensable addition to any circuit where voltage spikes pose a threat to the integrity and functionality of electronic components.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess