EN
  • EN
  • DE

PTN3501DH

Part No PTN3501DH
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Maintenance and control device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 284005-PTN3501DH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN3501DH CAD Model

Description

Product Overview: PTN3501DH from NXP Semiconductors

The PTN3501DH is an advanced high-speed level shifter designed by NXP Semiconductors, tailored for facilitating communication between devices operating at different voltage levels. This component is particularly useful in applications where data needs to be transferred reliably across distinct voltage domains, ensuring compatibility and enhancing system performance.

Key Features

  • Dual Supply Voltage: The PTN3501DH operates with a dual supply voltage, allowing it to interface between 3.3V and 5V systems efficiently. This versatility makes it an ideal choice for mixed-voltage applications.
  • High-Speed Operation: Designed to support high-speed signaling, this level shifter can handle fast data rates, which is essential for modern digital communication interfaces.
  • Low Power Consumption: Power efficiency is a hallmark of the PTN3501DH, with its low power consumption making it suitable for portable and power-sensitive applications.
  • Robust ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection circuits, safeguarding the integrity of data and the device itself from the potential damage caused by static electricity.

Applications

The PTN3501DH is designed for a wide range of applications, including but not limited to:

  • Interfacing between different logic levels in multi-voltage systems
  • Signal level translation for data communication buses
  • Level shifting for SPI, I2C, and other serial communication protocols
  • Use in consumer electronics, such as smartphones, tablets, and laptops
  • Industrial control interfaces where different voltage domains are present

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PTN3501DH is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards. Customers can trust this level shifter to perform consistently in even the most demanding environments.

Conclusion

With its dual supply voltage capability, high-speed operation, low power consumption, and robust ESD protection, the PTN3501DH from NXP Semiconductors is an excellent solution for level shifting requirements in a variety of electronic applications. Its reliability and performance make it a go-to choice for designers looking to bridge voltage differences in their digital systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2508 $66.7524
7+ $18.2571 $127.7997
10+ $17.6865 $176.8650
14+ $17.1159 $239.6226
18+ $16.5455 $297.8190
24+ $14.8339 $356.0136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess