EN
  • EN
  • DE

PMEG6020AELR

Part No PMEG6020AELR
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 60 V, 2 A low leakage current Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834055-PMEG6020AELR
Ultra Librarian 3D Model Ultra Librarian PMEG6020AELR CAD Model

Description

Product Overview: PMEG6020AELR Schottky Diode

The PMEG6020AELR, crafted by the renowned semiconductor manufacturer NXP, is a high-efficiency rectifier diode that stands out in the market for its low forward voltage drop and robust reverse energy capability. Designed to meet the rigorous demands of modern electronic devices, this Schottky diode is an ideal choice for a variety of applications, including power management, battery charging, and high-frequency DC-DC converters.

Key Features

  • Low Forward Voltage: The PMEG6020AELR offers a low forward voltage drop, which minimizes power loss and improves overall efficiency in circuits where it is deployed.
  • High Efficiency: With its Schottky barrier technology, this diode achieves high efficiency, making it suitable for applications that require fast switching and low power loss.
  • High Current Capability: The device can handle a continuous forward current of up to 6 A, catering to high-current requirements with ease.
  • Reverse Voltage: It has a maximum repetitive reverse voltage of 20 V, ensuring reliable operation under various conditions.
  • Low Reverse Leakage Current: The PMEG6020AELR maintains a low leakage current even at high temperatures, enhancing the reliability of the application it serves.
  • Surface-Mount Package: Enclosed in a CFP15 (SOD128) surface-mount package, it is optimized for automated assembly processes and occupies minimal space on the PCB.

Applications

The versatility of the PMEG6020AELR Schottky diode makes it suitable for a broad range of applications. It is widely used in power supply circuits, automotive applications, portable devices, and energy management systems. Its ability to switch rapidly and handle high currents also makes it a preferred choice in power regulation modules, including buck and boost converters, as well as in protection circuits where diode performance is critical.

Environmental and Quality Certifications

NXP ensures that the PMEG6020AELR meets stringent quality standards. It is compliant with RoHS and adheres to the ISO/TS 16949 certification for automotive production quality management systems. This commitment to quality and environmental responsibility makes the PMEG6020AELR a reliable and sustainable choice for designers and engineers.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess