EN
  • EN
  • DE

PIP3208-A,127

Part No PIP3208-A,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET PWR SWITCH TO220-5 / High Side Current Limit Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 6A
Rds On (Typ) 135 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Package TO-220-5 Formed Leads
Manufacturer Package SOT263-01
Win Source Part Number 792371-PIP3208-A,127
Popularity Medium
Supply and Demand Status Balance
Family Name PIP3208
Introduction Date July 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PIP3208-A,127 CAD Model

Description

Product Overview: NXP PIP3208-A,127

The NXP PIP3208-A,127 is a high-performance, power MOSFET transistor designed to meet the stringent requirements of modern electronic applications. This device is part of NXP's extensive range of semiconductor products, recognized for their reliability and cutting-edge technology. The PIP3208-A,127 offers an optimal balance of fast switching, ruggedized device design, low on-resistance, and cost-effectiveness.

Key Features

  • Low on-resistance: The PIP3208-A,127 boasts a very low RDS(on), which reduces conduction losses and improves overall efficiency in applications.
  • High-speed switching: Designed for fast switching applications, this MOSFET minimizes switching losses, making it suitable for high-frequency power conversion systems.
  • Advanced packaging: Encased in a TO-220 package, it ensures a robust and durable design that can withstand challenging conditions, including high temperatures and mechanical stress.
  • High maximum current: The transistor can handle a significant amount of current, which is essential for high-power applications.
  • Thermal management: The TO-220 package also provides excellent thermal characteristics, ensuring the device operates within safe temperature ranges during high-load conditions.

Applications

The versatility of the NXP PIP3208-A,127 allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • Automotive and industrial applications

Quality and Reliability

NXP is known for its commitment to quality, and the PIP3208-A,127 is no exception. Each device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from NXP products. This ensures that customers can rely on the PIP3208-A,127 for consistent performance and longevity in their electronic designs.

With its combination of features, the NXP PIP3208-A,127 is an excellent choice for designers looking for a reliable and efficient MOSFET to enhance their power management solutions.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess