EN
  • EN
  • DE

PIP3102-R

Part No PIP3102-R
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 30A SOT426
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 21 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package SOT-426
Win Source Part Number 276607-PIP3102-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIP3102-R CAD Model

Description

The PIP3102-R is a cutting-edge product from NXP Semiconductors, renowned for their innovative approach to integrated circuit design. This high-performance product is tailored for a variety of applications, particularly excelling in power management tasks. Its robust design and efficient operation make it a top choice for engineers and designers looking to optimize their systems.

Key Features

  • High Efficiency: The PIP3102-R is designed to maximize power efficiency, which is critical for battery-powered devices and energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, this product offers a reliable solution for industrial and automotive applications that require a high level of ruggedness.
  • Thermal Management: With advanced thermal management capabilities, the PIP3102-R ensures stable performance even under high load conditions.
  • Compact Footprint: Its small size makes it an excellent choice for space-constrained designs without compromising on power or functionality.

Applications

The versatility of the PIP3102-R allows it to be integrated into a wide array of applications. Some of the most common uses include:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Renewable energy systems

Technical Specifications

As a product designed for demanding applications, the PIP3102-R boasts impressive technical specifications:

Parameter Value
Operating Temperature Range -40°C to +125°C
Package Type Robust and compact packaging
Quality and Reliability High standards in line with NXP's reputation

Conclusion

For those in search of a reliable and efficient power management solution, the PIP3102-R from NXP is an outstanding choice. Its combination of efficiency, durability, and compact design, coupled with its suitability for a wide range of applications, makes it a valuable component in any power-sensitive design.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess